EN
  • EN
  • DE

LMV822IQ2T

Part No LMV822IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN / Low power, high accuracy, general-purpose operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 60nA
Voltage - Input Offset 3.5mV
Current - Supply 300μA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Part Number Series LMV822
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802062-LMV822IQ2T
Ultra Librarian 3D Model Ultra Librarian LMV822IQ2T CAD Model

Description

The LMV822IQ2T from STMicroelectronics is a high-performance, low-voltage operational amplifier that offers the perfect balance between low power consumption and high precision. This operational amplifier is part of the LMV series, which is renowned for its ability to operate with low supply voltages, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Supply Voltage: The LMV822IQ2T operates with a supply voltage range of 2.7V to 5.5V, allowing for flexible integration into various circuit designs without compromising on efficiency or performance.
  • Low Power Consumption: With a quiescent current of just 220 µA per channel, this op-amp is designed for applications that require minimal power usage, helping to extend battery life in portable devices.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which ensures maximum dynamic range and is particularly useful when operating at low supply voltages.
  • High Gain Bandwidth Product: The LMV822IQ2T offers a gain bandwidth product of 5.5 MHz, enabling it to handle a wide range of frequencies and making it suitable for audio processing, filtering, and signal conditioning applications.
  • Low Input Offset Voltage: The operational amplifier features a low input offset voltage of 3.5 mV (max), which enhances accuracy in precision applications.
  • Extended Temperature Range: It can operate in a wide temperature range from -40°C to +125°C, ensuring reliability and performance under varying environmental conditions.

Applications

The LMV822IQ2T is versatile and can be used in a wide array of applications, including:

  • Sensor interfaces
  • Portable and battery-powered equipment
  • Analog filters
  • Audio and signal processing
  • Medical instrumentation
  • Data acquisition systems

In summary, the LMV822IQ2T operational amplifier from STMicroelectronics is an excellent choice for designers looking for a low-voltage, low-power, and high-precision component. Its rail-to-rail output and low input offset voltage make it highly adaptable for a multitude of applications that require efficient power usage without sacrificing performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3434 $53.7360
95+ $1.1023 $104.7185
145+ $1.0679 $154.8455
195+ $1.0334 $201.5130
255+ $0.9990 $254.7450
335+ $0.8956 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess