EN
  • EN
  • DE

LMV822AIYST

Part No LMV822AIYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MiniSO
Family Name LMV822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-13671-6, 497-13671-1, -497-13671-1, -497-13671-2, 497-13671-2, 497-13671-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877748-LMV822AIYST
Ultra Librarian 3D Model Ultra Librarian LMV822AIYST CAD Model

Description

Introducing the LMV822AIYST from STMicroelectronics

The LMV822AIYST is a precision operational amplifier (op-amp) designed and manufactured by the renowned STMicroelectronics. This op-amp is part of STMicroelectronics' low-voltage family, known for its high-performance capabilities in a wide range of electronic applications. The device comes in a compact and efficient 8-pin mini SO package, making it suitable for space-constrained applications.

With its low-power consumption and wide supply voltage range of 2.7V to 5.5V, the LMV822AIYST is an ideal choice for battery-powered devices and portable electronics. The product boasts a low input offset voltage and a high gain bandwidth product, ensuring precision and stability in your circuit designs. The op-amp also features a Rail-to-Rail output, which allows the output signal to swing close to the power supply rails, maximizing the dynamic range in various applications.

The LMV822AIYST is characterized by its low input bias current and low noise performance, making it perfect for sensor interfaces, audio processing, and other applications requiring high accuracy and signal fidelity. Additionally, the device includes a shutdown feature that reduces the power consumption when the op-amp is not in use, further extending the battery life of portable devices.

Engineers and designers can rely on the LMV822AIYST for applications in medical devices, industrial instrumentation, and consumer electronics where operational reliability and efficiency are paramount. Its robust design ensures that it can operate effectively over a wide temperature range, making it versatile for various environmental conditions.

STMicroelectronics provides comprehensive technical support and documentation for the LMV822AIYST, including datasheets, application notes, and design resources, to facilitate the integration of this op-amp into your projects. With its combination of low power, high precision, and compact footprint, the LMV822AIYST stands out as a top choice for your next high-performance, low-voltage application.

Whether you are designing an intricate analog signal processing circuit or looking for a reliable component for your next innovative product, the LMV822AIYST from STMicroelectronics offers the performance and quality that professionals expect.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess