The LM339EPTTSSOP14 is a high-quality quad differential comparator produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This precision device is designed to provide a multitude of voltage comparison functions in a wide range of electronic applications, from industrial to consumer electronics.
Key Features
- Package: The LM339EPTTSSOP14 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-conscious applications. Its compact form factor ensures a minimal footprint on printed circuit boards (PCBs).
- Quad Comparators: The device contains four independent voltage comparators that operate from a single power supply over a wide range of voltages. Each comparator has been designed to directly interface with TTL, CMOS, and other logic types.
- Low Power Consumption: This component is optimized for low power consumption, making it suitable for battery-powered devices and energy-saving applications.
- Input Offset Voltage: It offers low input offset voltage, which enhances the accuracy of the voltage comparison process.
- Output Type: The open-collector outputs allow wired-AND connections and make the LM339EPTTSSOP14 versatile for different digital logic scenarios.
- Wide Voltage Range: The device can operate from a wide range of supply voltages, from 2 V to 36 V, and it is also compatible with dual supplies (±1 V to ±18 V), providing flexibility in various circuit designs.
Applications
The LM339EPTTSSOP14 is suitable for a variety of applications, including:
- Limit comparators
- Simple analog to digital converters
- DC motor controllers
- Power supply monitors
- Alarm circuits
- Window comparators
Reliability and Performance
STMicroelectronics ensures that the LM339EPTTSSOP14 meets high-quality standards for reliability and performance. The device's robust design allows it to operate effectively in challenging conditions, making it a trusted choice for critical applications that require precision and durability.