EN
  • EN
  • DE

MAX780ACAG

Part No MAX780ACAG
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual-Slot PCMCIA Analog Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214592-MAX780ACAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX780ACAG CAD Model

Description

Product Overview: MAX780ACAG from Maxim Integrated

The MAX780ACAG is a high-performance, precision voltage regulator designed by Maxim Integrated, a leading manufacturer of innovative analog and mixed-signal engineering solutions. This advanced component is specifically engineered to meet the stringent requirements of complex electronic systems, providing a reliable and stable voltage supply.

Key Features

  • Adjustable Output: The MAX780ACAG offers an adjustable output voltage feature, giving designers the flexibility to customize the voltage to meet the specific needs of their application.
  • High Accuracy: With its precise voltage regulation capabilities, this device ensures high accuracy, making it suitable for sensitive electronic equipment where voltage consistency is critical.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, improving efficiency in the system.
  • Thermal Protection: The MAX780ACAG is equipped with thermal protection features to safeguard the device and the system from excessive temperatures, enhancing reliability and longevity.
  • Package Type: It is available in a 24-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the MAX780ACAG makes it an excellent choice for a wide range of applications. It is particularly well-suited for use in high-performance industrial equipment, precision instrumentation, and any other systems that require a stable and accurate power supply. Its reliability and efficiency also make it a preferred choice for powering sensitive digital circuits and microprocessors.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX780ACAG is no exception. This product is manufactured to the highest standards to ensure it meets the rigorous demands of professional-grade electronics. With Maxim's reputation for reliability, customers can trust the MAX780ACAG to perform consistently over an extended period.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess