EN
  • EN
  • DE

MAX4582ASE

Part No MAX4582ASE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 Automotive 16-Pin SOIC N / IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786301-MAX4582ASE
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4582
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4582ASE CAD Model

Description

Maxim Integrated MAX4582ASE Low-Voltage, CMOS Analog Multiplexers/Switches

The MAX4582ASE from Maxim Integrated is a state-of-the-art CMOS analog multiplexer/switch that offers precision signal routing for a variety of applications. This device is designed for low-voltage operations and is particularly suited for battery-powered and portable electronic devices. Its versatility makes it an ideal choice for communication systems, data acquisition, and audio/video signal routing.

Featuring a single-ended 8-channel configuration, the MAX4582ASE provides a compact solution for designers looking to interface multiple analog signals to a single analog input. The switch operates with a single supply voltage ranging from +1.8V to +5.5V, or a dual supply voltage from ±2.7V to ±5.5V, offering flexibility for different system designs.

The MAX4582ASE boasts low on-resistance (Ron) of typically 100 ohms, which remains flat over the specified signal range, ensuring minimal signal distortion and high signal integrity. This low Ron also contributes to the device's excellent linearity and low power consumption. Additionally, the device features low charge injection, making it suitable for precision sample-and-hold circuits and other applications sensitive to signal perturbations.

With a fast transition time and a break-before-make switching action, the MAX4582ASE minimizes signal overlap and prevents shorting of adjacent channels, protecting sensitive circuitry and maintaining signal fidelity. The device is TTL/CMOS logic compatible, allowing it to interface seamlessly with a wide range of digital components.

For enhanced reliability, the MAX4582ASE features an extended temperature range of -40°C to +85°C, making it robust enough for industrial environments. Its surface-mount package, the 16-pin narrow SO, is space-efficient and aligns with modern PCB design standards.

In summary, the MAX4582ASE from Maxim Integrated is a highly reliable, low-voltage CMOS analog multiplexer/switch that offers excellent performance in a compact form factor. Its low power consumption, high linearity, and robust design make it an excellent choice for designers who require a high-quality signal routing solution.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess