EN
  • EN
  • DE

DS1232

Part No DS1232
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.62V 1 Active High/Active Low/Open Drain/Push-Pull 8-Pin PDIP N Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253459-DS1232
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in System Monitoring
Family Name DS1232
Introduction Date May 07, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1232 CAD Model

Description

The DS1232 is a robust MicroMonitor chip from Maxim Integrated, designed to ensure reliable operation of microprocessor systems. This essential component provides a multitude of features aimed at safeguarding system integrity during operation. With its compact design and power-packed functionality, the DS1232 is an ideal solution for a wide range of applications in computing, communication, and industrial systems.

Key Features

  • Power-On Reset: The DS1232 ensures that the microprocessor powers up in a known state by providing a precision power-on reset. This feature eliminates the need for manual reset sequencing during system start-up.
  • Watchdog Timer: A built-in watchdog timer automatically resets the microprocessor if it fails to strobe within a preset time frame, indicating a system malfunction or software error. This helps in maintaining system reliability and preventing hang-ups.
  • Low Power Consumption: Designed for efficiency, the DS1232 operates with minimal power requirements, making it suitable for portable and power-sensitive applications.
  • Versatile Voltage Range: It supports a wide voltage range, accommodating various system power supplies without the need for additional components.
  • Manual Reset Input: An external input is available for initiating a system reset manually, providing additional control to the user or system operator.

Applications

The DS1232 MicroMonitor Chip finds its place in various applications, including:

  • Embedded systems
  • Microprocessor-based industrial controllers
  • Computing systems
  • Telecommunications equipment
  • Automotive systems

Technical Specifications

The DS1232 offers the following technical specifications:

  • Operating temperature range: -40°C to +85°C
  • Voltage threshold options for different power supply configurations
  • Compact and durable 8-pin DIP or SOIC packaging

Maxim Integrated's DS1232 MicroMonitor chip is a testament to the company's commitment to providing innovative, high-quality solutions for system monitoring and control. Integrating the DS1232 into your design can significantly enhance the reliability and stability of your microprocessor-based systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess