EN
  • EN
  • DE

LM319D

Part No LM319D
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Dual voltage comparator | IC COMPARATOR DUAL HS 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Maximum) 8mV at ±15V
Current - Input Bias (Maximum) 1μA at ±15V
Current - Quiescent (Maximum) 12.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number LM319
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198595-LM319D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM319D CAD Model

Description

The LM319D from STMicroelectronics is a high-speed dual comparator designed to operate over a wide range of voltages, from standard ±15V operational amplifier supplies down to the single 5V supply used for IC logic. Its high-speed performance is achieved through a typical response time of 80 ns with ±15V supplies and 30 ns with ±5V supplies when driving a 5 mA load. This makes the LM319D an ideal choice for fast and reliable digital logic systems and signal processing applications.

Key Features

  • Wide Supply Voltage Range: Operates from single 5V supply up to ±15V dual supplies.
  • High-Speed Operation: Fast response time of 80 ns with ±15V and 30 ns with ±5V, ideal for high-speed analog-to-digital converters and other fast signal processing applications.
  • Dual Comparators: Contains two independent precision voltage comparators in a single package, offering design flexibility.
  • Low Input Bias Current: Ensures accurate readings in high-impedance sensor circuits.
  • Output Compatible with RTL, DTL, TTL, MOS, and CMOS Logic Systems: Can interface with a variety of digital logic families.

Applications

The LM319D is versatile and can be used in a multitude of applications including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Comparator circuits
  • Square-wave and pulse generation
  • High-speed triggers
  • Voltage monitoring
  • Motor controllers

Product Specifications

The LM319D is offered in a SOIC-14 package, ensuring compactness for space-constrained applications. It has a wide operating temperature range from 0°C to +70°C, making it suitable for commercial-grade applications. The device's low power consumption, combined with its high-speed capabilities, makes it a practical choice for energy-efficient and time-critical designs.

Conclusion

With its combination of high-speed operation, dual comparator integration, and compatibility with various logic systems, the LM319D from STMicroelectronics stands out as a robust and reliable component for electronics requiring precise voltage comparison and fast response times.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1955 $50.8300
625+ $0.1605 $100.3125
970+ $0.1554 $150.7380
1,330+ $0.1504 $200.0320
1,720+ $0.1454 $250.0880
2,305+ $0.1304 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,396 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess