EN
  • EN
  • DE

STA1079EOA

Part No STA1079EOA
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description TFBGA11SQX1.2 256 F1  /  ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 256-TFBGA (11x11)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-TFBGA
Supplier Device Package 256-TFBGA (11x11)
Additional Interfaces CAN, I²C, SSP/SPI, UART
Base Product Number STA1079
Standard Package 1,056
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261881-STA1079EOA
Ultra Librarian 3D Model Ultra Librarian STA1079EOA CAD Model

Description

The STA1079EOA is a cutting-edge automotive-grade processor produced by STMicroelectronics, a leader in the semiconductor industry. This powerful and versatile processor is designed to meet the rigorous demands of modern automotive applications, providing a perfect blend of performance, reliability, and power efficiency.

Key Features

  • High-Performance Computing: The STA1079EOA boasts an advanced architecture capable of delivering high-speed processing power, which is essential for handling complex tasks in automotive infotainment systems and advanced driver-assistance systems (ADAS).
  • Integrated Peripherals: This processor includes a range of integrated peripherals, such as USB, CAN, and Ethernet interfaces, which facilitate connectivity and communication with other vehicle systems.
  • Automotive-Grade Quality: As an automotive-grade product, the STA1079EOA meets stringent industry standards for reliability and durability, ensuring stable operation under a wide range of environmental conditions.
  • Power Efficiency: Designed with power efficiency in mind, the processor helps to reduce the overall power consumption of the vehicle's electronic systems, contributing to better fuel economy and reduced emissions.

Applications

The versatility of the STA1079EOA makes it suitable for a wide array of automotive applications, including:

  • Advanced Infotainment Systems
  • Instrument Cluster Displays
  • Connected Car Solutions
  • Driver Assistance Features
  • Vehicle Telematics

Technical Specifications

The STA1079EOA is built with robust technical specifications that ensure top-notch performance for automotive systems:

  • Multi-core Processor Architecture
  • Support for Various Memory Types
  • High-Definition Video and Audio Processing
  • Advanced Security Features

With its comprehensive feature set and adherence to automotive industry standards, the STA1079EOA from STMicroelectronics represents a prime choice for manufacturers looking to integrate a reliable and efficient processor into their automotive designs.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess