EN
  • EN
  • DE
  • IT

LM2904YDT

Part No LM2904YDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier ±15V/30V Automotive 8-Pin SO N T/R / IC OPAMP GP 1.1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 141513-LM2904YDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2904
Introduction Date January 19, 1999
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM2904YDT CAD Model

Description

The LM2904YDT from STMicroelectronics is a dual operational amplifier (op-amp) designed for a wide range of analog applications. This versatile component is housed in a compact 8-pin SO-8 package, making it suitable for space-constrained applications without sacrificing performance.

Key Features

  • Wide Supply Voltage Range: The LM2904YDT can operate from a supply voltage range of 3V to 30V (or ±1.5V to ±15V for dual supplies), which allows for flexibility in both single and split supply operations.
  • Low Supply Current Drain: Independent of the supply voltage, the device features a low supply current drain, which is critical for battery-powered devices and energy-efficient designs.
  • Common Mode Input Voltage Range: The op-amp includes a common mode input voltage range that extends to ground, enabling direct sensing near ground.
  • Differential Input Voltage Range: It also offers a differential input voltage range equal to the supply voltage, providing enhanced versatility in circuit design.
  • Output Short-Circuit Protection: The LM2904YDT is equipped with output short-circuit protection, which safeguards the device against potential damage from output fault conditions.
  • Internal Frequency Compensation: With internal frequency compensation included, the op-amp is stable for all feedback configurations, reducing design complexity and component count.

Applications

The LM2904YDT is well-suited for a variety of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional op-amp circuits
  • Battery-powered instruments
  • Comparator circuits due to its ability to operate at low voltage

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the LM2904YDT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a reliable performance in the most demanding environments.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the LM2904YDT offers a practical solution for your analog signal processing needs with its robust feature set and proven reliability.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0750 $50.2500
1,425+ $0.0702 $100.0350
2,210+ $0.0679 $150.0590
3,170+ $0.0631 $200.0270
4,120+ $0.0607 $250.0840
5,140+ $0.0584 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess