EN
  • EN
  • DE

LM2903YST

Part No LM2903YST
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel package
Number of Elements 2
Output Type CMOS, DTL, ECL, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MiniSO
Win Source Part Number 778884-LM2903YST
Popularity Medium
Supply and Demand Status Limited
Family Name LM2903
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM2903YST CAD Model

Description

STMicroelectronics LM2903YST Dual Differential Comparator

The LM2903YST from STMicroelectronics is a high-performance dual differential comparator designed to provide a precise voltage comparison solution for a wide array of electronic applications. This device is part of the LMx93 and LM2903 series, known for their reliability and versatility in various circuit designs.

Key Features

  • Wide Supply Voltage Range: The LM2903YST operates from a single supply voltage ranging from 2V to 36V, or a dual supply voltage of ±1V to ±18V, making it suitable for a variety of power environments.
  • Low Supply Current: It is optimized for low power consumption, drawing a typical supply current of only 0.8 mA, which is ideal for battery-powered devices.
  • Input Offset Voltage: The comparator features a typical input offset voltage of 2 mV, ensuring high precision in voltage comparison tasks.
  • Open Collector Outputs: The output configuration of the LM2903YST is an open collector, which allows for wired-AND connections and provides the flexibility to connect the output to different voltage levels, up to 36V.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range from -40°C to +125°C, catering to industrial and automotive requirements.
  • Package Options: The device is available in several package options, including the small TSSOP8 package, which is suitable for space-constrained applications.

Applications

The LM2903YST is an excellent choice for a multitude of applications that require voltage level detection and comparison, such as:

  • Limit comparators
  • Voltage monitoring
  • Window comparators
  • Level shift detectors
  • Relay drivers
  • Simple analog to digital converters
  • General purpose logic circuits

With its robust design and straightforward functionality, the LM2903YST from STMicroelectronics stands out as a reliable and cost-effective solution for designers looking to implement an efficient voltage comparison system in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1675 $50.2500
730+ $0.1374 $100.3020
1,130+ $0.1331 $150.4030
1,555+ $0.1288 $200.2840
2,010+ $0.1246 $250.4460
2,690+ $0.1117 $300.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,290 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess