EN
  • EN
  • DE

LM258ST

Part No LM258ST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1.1 MHz
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 105 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Voltage Gain 100 dB
Win Source Part Number 1069871-LM258ST
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM258ST CAD Model

Description

STMicroelectronics LM258ST Operational Amplifier

The LM258ST from STMicroelectronics is a precision operational amplifier that provides a perfect balance of essential features for a wide array of applications. Designed to operate with a single or dual power supply, it is characterized by its low power consumption, making it a reliable choice for energy-sensitive projects.

Key Features

  • Wide Power Supply Range: The LM258ST can function effectively with a power supply range from 3V to 32V for single supply operations, or ±1.5V to ±16V for dual supply modes. This flexibility allows it to be used in diverse operating environments and applications.
  • Low Power Consumption: With its design focused on energy efficiency, this operational amplifier is an excellent option for battery-powered devices and portable applications.
  • Input Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and ensures accurate signal amplification.
  • Phase Reversal Protection: The LM258ST is equipped with phase reversal protection, which prevents unexpected output phase reversals, a critical feature for control systems and signal processing applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +105°C, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.

Applications

The operational amplifier is versatile and can be integrated into a variety of electronic circuits. It is commonly used in:

  • Analog filters
  • Voltage followers
  • Integrators or differentiators
  • DC gain blocks
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices

The LM258ST's robust design and reliable performance make it a go-to component for engineers and designers looking for a cost-effective yet powerful operational amplifier. Whether it's for amplifying low-level signals or constructing complex analog circuits, the LM258ST is engineered to deliver consistent results in a compact SMD package.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess