The LIS3DFTR is a state-of-the-art three-axis linear accelerometer belonging to STMicroelectronics' extensive portfolio of motion sensors. This compact, high-precision device is designed to cater to the growing demand for advanced motion detection in a variety of applications, ranging from mobile devices to industrial systems.
Key Features
- Ultra-low-power operational modes for optimal power saving
- Wide supply voltage range, from 1.71 V to 3.6 V, accommodating diverse application requirements
- Selectable full scales of ±2g/±4g/±8g/±16g, allowing versatile usage scenarios
- High-resolution output of 16-bit data, ensuring precise and reliable motion tracking
- I2C/SPI digital output interface, providing easy integration with most microcontrollers
- Embedded FIFO for smart data buffering, minimizing system power consumption and data latency
Advanced Embedded Functionalities
- Integrated temperature sensor, aiding in system diagnostics and compensation
- Programmable interrupt generators for free-fall, motion detection, and more
- 6D/4D orientation detection, which provides intelligent screen orientation control for handheld devices
- Click and double-click recognition, offering intuitive user interface options
Applications
The LIS3DFTR is versatile enough to be used across a wide spectrum of applications. It is particularly suited for:
- Smartphones, tablets, and wearable devices, for screen orientation and step counting
- Impact recognition and logging for black box applications in industrial and automotive systems
- Motion-based game controllers, enhancing the user gaming experience
- Navigation systems and drones, for stabilization and accurate positioning
Design and Packaging
Encased in an eco-friendly, lead-free, and halogen-free package, the LIS3DFTR is designed with sustainability in mind. Its small footprint and low profile package make it ideal for space-constrained applications, while its robust design ensures reliable operation even in the most demanding environments.