EN
  • EN
  • DE

LIS3DETR

Part No LIS3DETR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V 16-Pin LGA T/R / ACCEL 2-16G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) to 5 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 124531-LIS3DETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LIS3DE
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LIS3DETR CAD Model

Description

LIS3DETR Ultra Low-power 3-axis Accelerometer

The LIS3DETR is a high-performance, ultra-low-power 3-axis "nano" accelerometer belonging to the "femto" family, designed and manufactured by the renowned semiconductor company STMicroelectronics. This compact sensor provides precise acceleration measurement with a selectable full-scale range of ±2g/±4g/±8g/±16g. It is particularly well-suited for mobile applications and wearable devices due to its small form factor and low power consumption.

With its 16-bit data output, the LIS3DETR can deliver high-resolution measurements, making it ideal for advanced motion detection tasks such as free-fall detection, click/double-click recognition, and portrait/landscape orientation switching. The sensor includes a high-pass filtered data option and an internal FIFO (First In, First Out) memory block for more efficient data management.

One of the standout features of the LIS3DETR is its embedded intelligence. The device comes with several smart embedded functions, including motion detection, click/double-click recognition, and an embedded interrupt generator that can trigger events like wake-up/free-fall events. These features can be configured to operate in two different modes: a low-power mode for battery-saving operation or a normal mode for performance-focused applications.

To ensure easy integration into various system designs, the LIS3DETR supports I2C/SPI digital communication interfaces. This makes it highly versatile for system integration in a wide range of consumer electronics, including smartphones, tablets, fitness trackers, and gaming devices, as well as industrial applications like vibration monitoring and asset tracking.

For developers and engineers looking to incorporate the LIS3DETR into their designs, STMicroelectronics provides comprehensive support, including evaluation boards and extensive technical documentation. The LIS3DETR is an excellent choice for those who need a reliable, accurate, and power-efficient accelerometer for their next-generation devices.

You May Also Be Interested in

Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1751 $52.8795
105+ $0.9642 $101.2410
165+ $0.9341 $154.1265
225+ $0.9039 $203.3775
290+ $0.8738 $253.4020
385+ $0.7834 $301.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess