EN
  • EN
  • DE

LF351D

Part No LF351D
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features J-FET Amplifier 1 Circuit - 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LF351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-2965-5-ND, 497-4041-5, -497-4041-5, 497-2965-5, 497-4041-5-NDR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877007-LF351D
Ultra Librarian 3D Model Ultra Librarian LF351D CAD Model

Description

Introducing the LF351D Operational Amplifier from STMicroelectronics

The LF351D is a high-performance operational amplifier offered by STMicroelectronics, designed to deliver superior speed and performance for a wide range of applications. This device is particularly well-suited for high-fidelity and audio pre-amplifier applications due to its low noise, high-speed characteristics, and low harmonic distortion.

Key Features

  • JFET Input: The LF351D incorporates a JFET input stage which ensures high input impedance, making it ideal for applications where input current minimization is crucial.
  • Wide Bandwidth: With a wide bandwidth of 4 MHz, this operational amplifier can handle a broad range of frequencies, ensuring versatility across different use cases.
  • High Slew Rate: A high slew rate of 13 V/μs allows the LF351D to respond quickly to changes in input, making it suitable for fast signal processing applications.
  • Low Harmonic Distortion: It offers low total harmonic distortion, which is essential for maintaining signal fidelity in audio and other sensitive applications.
  • Low Noise: The device provides an optimal low-noise environment, reducing the impact of unwanted signals and enhancing overall performance.
  • Large Gain Bandwidth: The LF351D features a large gain bandwidth product, allowing for a wide dynamic range and excellent gain accuracy.

Applications

The LF351D's performance characteristics make it suitable for a variety of applications, including:

  • High-Fidelity Audio Pre-Amplifiers
  • Active Filters
  • Fast Amplifiers for Signal Conditioning
  • Integrators or Differentiators
  • Analog-to-Digital Converters (ADCs)
  • Sample and Hold Circuits
  • Charge Amplifiers for Piezoelectric Devices

Package and Quality

STMicroelectronics packages the LF351D in a standard SO-8 package, which is compact and suitable for space-constrained applications. Additionally, the company is known for its commitment to quality, ensuring that each product meets rigorous standards for reliability and performance.

Whether you're designing high-fidelity audio equipment, complex signal processing systems, or precision analog circuits, the LF351D from STMicroelectronics is a versatile choice that promises to deliver top-notch performance where it counts.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
110+ $0.9163 $100.7930
170+ $0.8876 $150.8920
235+ $0.8590 $201.8650
305+ $0.8304 $253.2720
405+ $0.7445 $301.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess