EN
  • EN
  • DE

LTC1921CMS8#TRPBF

Part No LTC1921CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Comparator Dual -10V 8-Pin MSOP T/R / IC DUAL PWR SUPPLY MONITOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Dual Power Supply Monitor
Supply Voltage - Operating 10 V to 80 V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 120683-LTC1921CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1921
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1921CMS8#TRPBF CAD Model

Description

The LTC1921CMS8#TRPBF is a high-performance, integrated circuit designed by Linear Technology for precision monitoring and control applications. This advanced IC is particularly suitable for system monitoring in complex electronic systems where reliable and accurate voltage monitoring is critical. Its compact MSOP-8 package makes it an ideal choice for space-constrained applications.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring several supply voltages simultaneously, ensuring that all system voltages remain within specified thresholds.
  • High Accuracy: Provides precise voltage threshold detection, which is essential for sensitive electronic systems.
  • Adjustable Reset Timeout: Features an adjustable reset timeout period, which can be set according to the specific needs of the application.
  • Low Power Consumption: Designed to operate with minimal power draw, making it suitable for power-sensitive applications.
  • Supply Voltage Range: Supports a wide range of supply voltages, accommodating various system designs and requirements.

Applications

The LTC1921CMS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Computer Systems
  • Telecommunication Equipment
  • Industrial Systems
  • Portable/Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1921CMS8#TRPBF is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of industrial and commercial applications. Additionally, the part number suffix 'TRPBF' indicates that this product is provided in tape and reel packaging and is lead-free, reflecting Linear Technology's dedication to environmental sustainability.

Conclusion

The LTC1921CMS8#TRPBF by Linear Technology is an excellent choice for designers looking for a reliable and accurate voltage monitoring solution. Its combination of features, including multiple voltage monitoring, high accuracy, and low power consumption, make it a versatile component for a wide range of applications. Its robust design and quality manufacturing ensure that it will provide consistent performance in even the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3477 $50.0862
15+ $6.8494 $102.7410
23+ $6.6354 $152.6142
32+ $6.4214 $205.4848
41+ $6.2073 $254.4993
54+ $5.5652 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess