EN
  • EN
  • DE

LF253D

Part No LF253D
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating ±3 V to 16 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 041042-LF253D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF253D CAD Model

Description

Introducing the LF253D Dual Operational Amplifier from STMicroelectronics

The LF253D from STMicroelectronics is a high-quality dual operational amplifier (op-amp) that combines optimal performance with robust design to cater to a wide array of applications. This precision device is characterized by its low power consumption and stable operation, making it an ideal choice for electronic enthusiasts and professionals alike.

The LF253D is designed with JFET input stages, which ensure a high input impedance and a low input bias current. This feature is particularly beneficial for applications that require a high input impedance to minimize the loading effect on the preceding stage. The JFET technology also provides a wide bandwidth and fast slew rate without compromising the power consumption, which is a critical consideration for battery-operated devices.

With its low input offset voltage and offset voltage drift, the LF253D ensures accuracy and precision in signal amplification, making it suitable for high-end audio applications, sample-and-hold circuits, and active filters. Additionally, the device exhibits excellent phase margin and gain bandwidth product, which are crucial parameters for maintaining signal fidelity and stability in feedback amplifier configurations.

The LF253D operates over a wide supply voltage range, accommodating single or dual power supply operation. This versatility allows it to be integrated into various circuit designs with minimal adjustments. The device also features a low total harmonic distortion (THD), which is essential for maintaining the integrity of the original signal in audio amplification and other sensitive applications.

STMicroelectronics has packaged the LF253D in a standard dual in-line package (DIP), which is easy to handle and compatible with most breadboards and prototyping boards. This makes the LF253D accessible for quick prototyping and educational purposes, as well as for mass production in commercial products.

In summary, the LF253D dual operational amplifier from STMicroelectronics is a reliable and efficient solution for a multitude of electronic circuits. Its high input impedance, low power consumption, and stable performance make it a go-to choice for designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7100 $60.3500
200+ $0.5826 $116.5200
310+ $0.5645 $174.9950
425+ $0.5462 $232.1350
550+ $0.5280 $290.4000
735+ $0.4733 $347.8755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess