EN
  • EN
  • DE

LDP01-33AY

Part No LDP01-33AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 28VWM 43.5VC D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197131-LDP01-33AY
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 43.5V
Ultra Librarian 3D Model Ultra Librarian LDP01-33AY CAD Model

Description

The LDP01-33AY is a high-performance transient voltage suppressor (TVS) diode array designed by STMicroelectronics, a leader in the semiconductor industry. This product is engineered to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD) and other voltage spikes that can occur in various applications.

Key Features

  • ESD Protection: The LDP01-33AY offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (level 4), ensuring that devices are safeguarded against electrostatic discharges up to 8 kV (contact discharge) and 15 kV (air discharge).
  • Low Clamping Voltage: With its low clamping voltage, this component provides effective protection while minimizing the risk of damage to the protected circuit when subjected to transient events.
  • Low Leakage Current: The device features an ultra-low leakage current, which is critical for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • High Surge Capability: Designed to withstand high surge currents, the LDP01-33AY is capable of handling demanding applications that may expose the circuit to high transient voltages.
  • Array Configuration: The device comes in an array configuration, which makes it possible to protect multiple lines while saving board space and reducing the component count in the circuit design.

Applications

The LDP01-33AY is suitable for a wide range of applications where ESD protection is critical. These include:

  • USB interfaces
  • Audio/Video inputs
  • Computer peripherals
  • Mobile phones and other portable devices
  • Industrial controls

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The LDP01-33AY is no exception, manufactured with precision and subjected to rigorous testing to ensure it meets the industry standards for performance and durability. This makes the LDP01-33AY an ideal choice for designers looking to enhance the longevity and robustness of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4928 $52.3920
35+ $2.8659 $100.3065
55+ $2.7763 $152.6965
75+ $2.6868 $201.5100
97+ $2.5972 $251.9284
129+ $2.3285 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess