EN
  • EN
  • DE

SM15T22CA

Part No SM15T22CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 18.8VWM 39.3VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series SM15T, TRANSIL™
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18.8V
Voltage - Breakdown (Min) 20.9V
Voltage - Clamping (Max) @ Ipp 39.3V
Current - Peak Pulse (10/1000µs) 254A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SM15T22
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 668096-SM15T22CA
Ultra Librarian 3D Model Ultra Librarian SM15T22CA CAD Model

Description

The SM15T22CA is a robust transient voltage suppressor (TVS) diode from the trusted semiconductor manufacturer, STMicroelectronics. This component is designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

This device is part of the SM15T series and is specifically engineered to safeguard circuits against reverse avalanche breakdown. It has a stand-off voltage of 22V, which means it remains non-conductive under normal operating conditions until the threshold is exceeded. In the event of overvoltage, the SM15T22CA clamps the excess voltage and shunts the current to ground, thereby protecting the components downstream.

The bidirectional construction of the SM15T22CA allows it to provide symmetrical protection for both positive and negative transients, making it an ideal choice for AC line protection or any application where reverse polarity may occur. With its 1500W peak pulse power capability (at 10/1000μs waveform), this TVS diode can handle significant transient power spikes without degradation or failure.

The SM15T22CA comes in a DO-214AB (also known as SMC) package, which is known for its compact footprint and its ability to handle high thermal and electrical loads. This makes it suitable for high-density circuit boards where space is at a premium. The device also features a low clamping voltage and fast response time, ensuring quick and effective protection for sensitive circuits.

Applications for the SM15T22CA include a wide range of electronic devices such as computers, telecommunications systems, industrial controls, and consumer electronics. By integrating this TVS diode into your design, you can significantly enhance the reliability and longevity of your electronic products by mitigating the risk of damage from voltage transients.

In summary, STMicroelectronics' SM15T22CA is a high-quality, reliable solution for transient voltage suppression. Its robust performance, combined with its small package size, makes it a top choice for engineers looking to protect their electronic designs from the unpredictable nature of voltage spikes.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2199 $54.8955
100+ $1.0010 $100.1000
155+ $0.9697 $150.3035
215+ $0.9384 $201.7560
280+ $0.9071 $253.9880
370+ $0.8133 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess