EN
  • EN
  • DE

LDP01-35AY

Part No LDP01-35AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 30VWM 45.5VC D2PAK / 45.5V Clamp 95A Ipp Tvs Diode Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 45.5V
Current - Peak Pulse (10/1000µs) 95A
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number LDP01
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15296-1,497-15296-2,-497-15296-6,-497-15296-2,-497-15296-1,497-15296-6
Standard Package 1,000
Win Source Part Number 1334895-LDP01-35AY
Ultra Librarian 3D Model Ultra Librarian LDP01-35AY CAD Model

Description

STMicroelectronics LDP01-35AY Product Overview

The LDP01-35AY, manufactured by STMicroelectronics, is a high-performance, integrated eFuse or electronic fuse designed to provide precise overcurrent protection for sensitive electronic circuits. This advanced protection device is a crucial component in modern electronics, ensuring the safety and reliability of a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Operating Voltage Range: The LDP01-35AY operates within a voltage range of 3.3V to 5.5V, making it versatile for various low-voltage applications.
  • Current Limiting: It offers an adjustable current limit up to 35V, which can be set using an external resistor, providing flexibility in different circuit configurations.
  • Fast Short-Circuit Response: The device features a fast response time to short-circuit conditions, protecting the circuit from damage due to sudden overcurrent events.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the device and the system it protects are safe from overheating.
  • Under-Voltage Lockout (UVLO): The LDP01-35AY includes UVLO protection to prevent the system from operating under potentially damaging low-voltage conditions.
  • Soft-Start Functionality: To prevent inrush current at startup, the device incorporates a soft-start feature, which gradually ramps up the current.

Applications

The LDP01-35AY is suitable for a broad spectrum of applications, including:

  • Power supply protection
  • Hot-swap operations
  • Industrial control systems
  • Consumer electronics
  • Computer and server applications

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the LDP01-35AY is no exception. It is designed to meet stringent industry standards, ensuring a reliable protection solution for your critical electronic components.

Easy Integration

With its compact package and minimal external component requirement, the LDP01-35AY is easy to integrate into existing and new designs, providing a seamless solution for overcurrent protection with minimal design overhead.

For more detailed specifications and application notes, or to order samples, please visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8577 $51.4386
43+ $2.3448 $100.8264
67+ $2.2715 $152.1905
91+ $2.1983 $200.0453
118+ $2.1250 $250.7500
158+ $1.9052 $301.0216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess