EN
  • EN
  • DE

LD1117DTADJ

Part No LD1117DTADJ
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069139-LD1117DTADJ
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117DTADJ CAD Model

Description

STMicroelectronics LD1117DTADJ Adjustable Voltage Regulator

The STMicroelectronics LD1117DTADJ is a versatile and reliable adjustable voltage regulator designed to offer a high level of performance in a variety of applications. This low dropout (LDO) linear voltage regulator is capable of delivering up to 800mA of output current, making it an excellent choice for moderate power requirements in consumer, industrial, and computing devices.

Key Features:

  • Adjustable Output Voltage: The LD1117DTADJ provides an adjustable output voltage that can be set from 1.25V to 13.8V using external resistors. This flexibility allows designers to tailor the output to meet specific circuit requirements.
  • Low Dropout Voltage: With a low dropout voltage of typically 1.2V at maximum output current, this regulator can maintain regulation even when the supply voltage is close to the output voltage, improving efficiency and battery life in portable applications.
  • Current and Thermal Limiting: The device includes internal current limiting and thermal shutdown features that protect the regulator and the load from over-current and overheating conditions, enhancing system reliability.
  • Wide Input Voltage Range: The LD1117DTADJ can operate with an input voltage range from 2.6V to 15V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, making it compatible with modern ceramic capacitors that are smaller, more reliable, and have better performance characteristics.

Applications:

The LD1117DTADJ is suitable for a wide range of applications including:

  • Consumer Electronics
  • Portable Devices
  • Computer Peripherals
  • Power Supply Units

With its combination of features and performance, the STMicroelectronics LD1117DTADJ adjustable voltage regulator is an excellent choice for designers looking for a reliable and flexible power management solution. It is available in a TO-252 (DPAK) package, which is suitable for surface-mount technology (SMT) and offers compact size for space-sensitive applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess