EN
  • EN
  • DE

MCP23S09-E/SO

Part No MCP23S09-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 10MHZ SPI 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features -
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number MCP23S09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370780-MCP23S09-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP23S09-E/SO CAD Model

Description

Microchip Technology's MCP23S09-E/SO: An Overview

The MCP23S09-E/SO from Microchip Technology is a versatile and powerful 8-bit I/O expander with serial interface, designed to provide additional I/O capabilities to a microcontroller or microprocessor system. This compact, surface-mountable device is housed in a small-outline package, making it an ideal solution for space-constrained applications.

Key Features

  • Serial Interface: The MCP23S09-E/SO utilizes the SPI protocol, allowing for high-speed communication with host controllers.
  • 8-bit I/O Expansion: It provides 8 additional general-purpose I/O pins, which can be individually configured as either input or output, offering greater flexibility for system design.
  • Configurable Polarity: The input polarity of the I/O pins can be configured via software, enabling easy integration with a wide range of peripheral devices.
  • Internal Resistor: Each I/O pin can be configured with an internal pull-up resistor, simplifying the circuit design and reducing external component count.
  • Addressable: Up to four MCP23S09 devices can share the same SPI bus, thanks to three hardware address pins, making it possible to expand I/O without using additional SPI bus lines.
  • Interrupt Output: An interrupt output pin is provided to alert the host controller when an input state has changed, enhancing the efficiency of the system by eliminating the need for constant polling.
  • Operating Voltage: The device supports a wide voltage range from 1.8V to 5.5V, making it suitable for various logic levels and power supplies.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP23S09-E/SO is robust enough for industrial applications.

Applications

The MCP23S09-E/SO is ideal for a variety of applications where additional I/Os are needed. It is commonly used in:

  • Embedded systems
  • Industrial control systems
  • Home automation
  • Server management
  • Medical devices

Overall, the MCP23S09-E/SO by Microchip Technology is a reliable and flexible I/O expander that significantly enhances the I/O capabilities of a system while maintaining a small footprint and minimizing the need for additional components.

You May Also Be Interested in

Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1318 $61.3180
23+ $5.0313 $115.7199
36+ $4.8740 $175.4640
49+ $4.7168 $231.1232
64+ $4.5596 $291.8144
85+ $4.0879 $347.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess