EN
  • EN
  • DE

TISP8200MDR

Part No TISP8200MDR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description COMPLEMENTARY BUFFERED-GATE SCRS FOR DUAL POLARITY SLIC OVERVOLTAGE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267575-TISP8200MDR
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP8200MDR CAD Model

Description

The TISP8200MDR is a Thyristor Surge Protector manufactured by Bourns, Inc. It is designed to protect sensitive electronic equipment from overvoltage transients, such as those caused by lightning strikes, inductive switching, and electrostatic discharge (ESD). This device provides bidirectional protection, meaning it can protect against both positive and negative voltage surges. It is commonly used in telecommunications equipment, data communication lines, and other applications where overvoltage protection is critical.

Applications

  • Telecommunications Equipment: Protecting telephone lines, modems, and other communication devices from voltage surges.
  • Data Communication Lines: Protecting network interfaces and data transmission lines from transient voltage events.
  • Industrial Control Systems: Shielding sensitive control circuitry from voltage spikes in harsh industrial environments.
  • Power Supplies: Providing overvoltage protection for power supply inputs and outputs.
  • Security Systems: Safeguarding security system components from lightning strikes and other voltage surges.

Features

  • Bidirectional Protection: Protects against both positive and negative voltage surges.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly clamps overvoltage transients to protect sensitive components.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Protection from Overvoltage: Safeguards sensitive electronic equipment from damage due to voltage surges.
  • Improved System Reliability: Prevents equipment failures and downtime caused by overvoltage transients.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity in high-speed data lines.
  • Compact Design: Small package size allows for easy integration into space-constrained circuits.
  • Environmental Compliance: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The TISP8200MDR has a typical breakdown voltage that is specifically designed to clamp overvoltages at a safe level, preventing damage to downstream circuitry. The fast response time ensures that the device quickly clamps the voltage surge, protecting the equipment before any harm can occur. The device is designed to withstand high surge currents, making it suitable for applications where exposure to lightning strikes and other high-energy transients is likely. The low capacitance helps to maintain signal integrity in high-speed data communication lines. The TISP8200MDR is widely used in various telecommunications and data communication equipment to enhance the reliability and longevity of electronic devices. It is a cost-effective and reliable solution for overvoltage protection.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess