EN
  • EN
  • DE

L99SD01-E

Part No L99SD01-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SOLENOID DRIVER POWERSSO36 / Valve Driver Automotive 36-Pin PowerSSO EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Output Configuration Half Bridge
Applications Solenoids
Interface I2C, PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 150 mOhm LS (Maximum), 150 mOhm HS (Maximum)
Output Current per Channel 14A
Operating Supply Voltage 6 V ~ 28 V
Voltage - Load 45V (Maximum)
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO
Mounting SMD
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Manufacturer Package PowerSSO-36
Win Source Part Number 778239-L99SD01-E
Popularity Medium
Supply and Demand Status Balance
Family Name L99SD01-E
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian L99SD01-E CAD Model

Description

Introducing the L99SD01-E Automotive Motor Driver

The L99SD01-E, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art motor driver specifically designed to meet the rigorous demands of automotive applications. This high-performance product is part of STMicroelectronics' extensive portfolio of automotive-compliant parts, ensuring reliability and efficiency in vehicle systems.

Main Features

  • Integrated Design: The L99SD01-E integrates multiple functions and protections to minimize the need for external components, thus reducing system complexity and enhancing reliability.
  • High Voltage Capability: It is engineered to operate over a wide supply voltage range, accommodating the electrical environments typical of automotive applications.
  • Advanced Diagnostics: The device features comprehensive diagnostic capabilities that facilitate the detection of faults and system monitoring, which is crucial for safety-critical automotive systems.

Performance and Efficiency

The L99SD01-E is built to deliver exceptional performance while maintaining high levels of efficiency, which is essential for reducing power consumption and heat generation in automotive systems. Its precision control enables smooth motor operation and precision, which translates to improved vehicle performance and user experience.

Applications

With its robust design and versatile features, the L99SD01-E is well-suited for a range of automotive applications, including but not limited to:

  • Body control modules
  • Power closure systems
  • Engine management systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L99SD01-E is no exception, as it is manufactured in compliance with automotive industry standards, ensuring its suitability for use in vehicles where safety and dependability are paramount.

Whether for a new automotive design or for upgrading existing systems, the L99SD01-E from STMicroelectronics represents a smart choice for engineers looking for a reliable and efficient motor driver solution.

Technical Support and Resources

STMicroelectronics provides extensive technical support and resources for the L99SD01-E, including datasheets, application notes, and design tools, to assist engineers in integrating this motor driver into their automotive solutions seamlessly.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 549 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess