EN
  • EN
  • DE

L99PM60JTR

Part No L99PM60JTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMARTPOWER / Power Management IC 6V to 18V Automotive 16-Pin PowerSSO EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Applications Automotive
Operating Supply Current 6mA
Operating Supply Voltage 6 V ~ 18 V
Operating Temperature Range -40°C ~ 130°C
Mounting SMD
Package 16-PowerFSOP (0.154", 3.90mm Width)
Manufacturer Package PowerSSO-16
Win Source Part Number 778236-L99PM60JTR
Popularity Medium
Supply and Demand Status Limited
Family Name L99PM60S
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L99PM60JTR CAD Model

Description

STMicroelectronics L99PM60JTR Power Management IC

The L99PM60JTR from STMicroelectronics is a sophisticated Power Management Integrated Circuit (PMIC) designed to cater to the demanding needs of automotive applications. This high-performance IC is engineered to provide reliable and efficient power control and distribution, ensuring the optimal operation of automotive electronic systems.

Key Features:

  • Integrated Power Channels: The L99PM60JTR features multiple integrated power channels, each capable of driving different loads. This integration helps reduce the overall system complexity and enhances reliability.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic capabilities, this PMIC can detect and report various fault conditions, which is crucial for safety-critical automotive systems.
  • High-Voltage Capability: The device is designed to withstand and manage high-voltage conditions, making it suitable for direct battery connection in vehicles.
  • Low Standby Current: It offers a low standby current, which is essential for minimizing battery drain when the vehicle is not in operation.
  • Temperature Protection: The L99PM60JTR includes over-temperature protection, ensuring the IC operates within safe temperature ranges, thus prolonging its lifespan and maintaining system stability.

Applications:

The L99PM60JTR is ideal for a wide range of automotive applications, including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics

Technical Specifications:

The device comes in a 7x7 mm QFN package, which is compact and suitable for space-constrained applications. It operates over a wide temperature range, making it reliable in various environmental conditions. Furthermore, the L99PM60JTR is designed with automotive-grade standards, ensuring high durability and performance consistency in the harsh automotive environment.

Conclusion:

The L99PM60JTR from STMicroelectronics represents a robust solution for power management in modern vehicles. Its integration of multiple features into a single IC simplifies design, reduces costs, and enhances the overall reliability of automotive electronic systems. Whether for safety, convenience, or entertainment, the L99PM60JTR provides the necessary power management capabilities to support the next generation of automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2026 $54.1170
105+ $0.9868 $103.6140
160+ $0.9560 $152.9600
220+ $0.9251 $203.5220
280+ $0.8943 $250.4040
375+ $0.8018 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess