EN
  • EN
  • DE

L9300TD80T

Part No L9300TD80T
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description FLEXIBLE U-CHIP FOR BRAKING & TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201349-L9300TD80T
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Voltage - Supply 5.5V ~ 19V
Operating Temperature -40°C ~ 135°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian L9300TD80T CAD Model

Description

The L9300TD80T is a sophisticated integrated circuit from STMicroelectronics, designed for advanced automotive applications. This high-performance product is engineered to meet the stringent requirements of modern vehicle systems, offering a blend of reliability, efficiency, and innovation.

Key Features

  • High Integration: The L9300TD80T integrates multiple functions into a single chip, reducing the need for additional components and saving space in automotive designs.
  • Robust Performance: Built to withstand the harsh conditions of automotive environments, this IC maintains its performance over a wide temperature range and is resistant to vibrations and mechanical shocks.
  • Power Efficiency: With its power management capabilities, the L9300TD80T ensures optimal performance while minimizing power consumption, contributing to the overall energy efficiency of the vehicle.
  • Advanced Communication Protocols: The device supports various communication protocols essential for automotive applications, facilitating seamless integration with other vehicle systems.

Applications

The L9300TD80T is suitable for an array of automotive applications, including but not limited to:

  • Engine control units
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

The L9300TD80T boasts technical specifications that make it a top choice for automotive electronics designers:

  • Supply voltage range tailored for automotive applications
  • High-temperature operational capability
  • Protection features for enhanced durability and safety
  • Packaging designed for easy integration into vehicle systems

STMicroelectronics' commitment to quality and innovation is evident in the L9300TD80T integrated circuit. It is a testament to their dedication to providing solutions that drive the automotive industry forward, ensuring safer, more efficient, and more reliable vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess