EN
  • EN
  • DE

L99MM70XPTR

Part No L99MM70XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR 5.5-24.5V 36POWERSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver Power MOSFET SPI PowerSSO-36 EPD
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 EPD
Family Name L99MM70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18032-6, L99MM70XPTR-ND, 497-18032-1, 497-18032-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876644-L99MM70XPTR
Ultra Librarian 3D Model Ultra Librarian L99MM70XPTR CAD Model

Description

The L99MM70XPTR is a sophisticated automotive-grade integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This advanced component is tailored for the automotive market, specifically engineered to meet the rigorous demands of automotive applications. It is a versatile and robust solution for modern vehicles, offering a range of features that enhance performance, safety, and reliability.

Key Features

  • Multi-Functionality: The L99MM70XPTR integrates multiple functions into a single chip, including actuator drivers, voltage regulators, and communication interfaces. This multifunctional integration simplifies system design and reduces the overall component count, leading to more compact and cost-effective automotive systems.
  • High Reliability: Designed to withstand the harsh conditions of the automotive environment, the L99MM70XPTR operates reliably over a wide temperature range and is resistant to the voltage fluctuations typically found in automotive power systems.
  • Communication Protocols: The device supports various communication protocols essential for automotive applications, such as CAN (Controller Area Network), which allows for robust and secure communication between the different electronic modules within a vehicle.
  • Advanced Diagnostics: The L99MM70XPTR is equipped with sophisticated diagnostic features that enable real-time monitoring of system performance. This capability is crucial for early detection of potential issues, ensuring prompt maintenance and minimizing the risk of system failures.
  • Energy Efficiency: STMicroelectronics has designed the L99MM70XPTR with energy efficiency in mind. It operates with minimal power loss, contributing to the overall energy efficiency of the vehicle and helping to extend the battery life in electric and hybrid vehicles.

Applications

The L99MM70XPTR is ideal for a variety of applications within the automotive sector. It can be used in powertrain systems, body electronics, and advanced driver-assistance systems (ADAS), among others. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to enhance the performance and safety of their automotive products.

Conclusion

In summary, the L99MM70XPTR from STMicroelectronics is a high-performance, integrated circuit designed for the demanding requirements of the automotive industry. Its integration of multiple functions, high reliability, support for communication protocols, advanced diagnostics, and energy efficiency make it a top choice for automotive system designers and manufacturers worldwide.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7753 $58.8765
11+ $9.6618 $106.2798
17+ $9.3599 $159.1183
23+ $9.0580 $208.3340
29+ $8.7560 $253.9240
39+ $7.8502 $306.1578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess