EN
  • EN
  • DE

L99H01XPTR

Part No L99H01XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 6V-28V 36POWERSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface SPI
Technology CMOS
Applications Automotive
Voltage - Supply 6V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case PowerSSO-36 Exposed Bottom Pad
Supplier Device Package PowerSSO-36
Base Product Number L99H01
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876640-L99H01XPTR
Ultra Librarian 3D Model Ultra Librarian L99H01XPTR CAD Model

Description

The L99H01XPTR from STMicroelectronics is a sophisticated power management integrated circuit (IC) designed specifically for automotive applications. This high-performance product is engineered to meet the rigorous demands of modern vehicles, offering a blend of power efficiency, reliability, and versatility that automotive manufacturers require for their advanced electrical systems.

Key Features:

  • High Integration: The L99H01XPTR integrates multiple functions into a single chip, reducing the need for separate components and simplifying the design of automotive power systems.
  • Voltage Regulation: It features advanced voltage regulation capabilities, ensuring stable power supply to sensitive automotive electronics, even under fluctuating input conditions.
  • Multiple Output Channels: This IC provides multiple output channels that can be programmed to support various loads, making it highly adaptable to different automotive subsystems.
  • Robust Protection: The device includes built-in protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the electronic systems against potential damage.
  • Communication Interface: With its integrated communication interface, the L99H01XPTR allows for seamless interaction with the vehicle's onboard diagnostics and control systems.
  • Automotive-Grade Quality: Manufactured to meet the stringent standards of the automotive industry, the L99H01XPTR is designed for high reliability and performance under harsh operating conditions.

Applications:

The L99H01XPTR is an ideal choice for a wide range of automotive applications, including:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Powertrain systems

With its compact design and advanced functionality, STMicroelectronics' L99H01XPTR power management IC is a top-tier solution for automotive manufacturers seeking to enhance the efficiency and reliability of their vehicle's electronic systems. Its robust feature set ensures that it can handle the complex requirements of modern vehicles, making it a crucial component in the advancement of automotive technology.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0279 $60.4185
35+ $3.3051 $115.6785
55+ $3.2018 $176.0990
75+ $3.0986 $232.3950
97+ $2.9951 $290.5247
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,740 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess