STMicroelectronics Product L9939 Overview
The L9939 from STMicroelectronics is an advanced door actuator driver tailored for automotive applications. This innovative component is designed to manage and drive power windows, mirrors, and other actuator-related functions in vehicles with precision and reliability.
Key Features
- Integrated Power Stages: The L9939 comes with dual full-bridge power stages capable of driving DC motors bi-directionally, making it suitable for a variety of actuators.
- High Voltage Capability: With an operating voltage range from 5.5V up to 28V, the L9939 is versatile and can handle the fluctuations typically found in automotive power systems.
- Overcurrent Protection: The device includes smart overcurrent protection, ensuring safety and longevity by preventing damage from unexpected current spikes.
- Thermal Shutdown: An integrated thermal shutdown feature protects the L9939 from overheating, further enhancing its durability.
- Diagnostic Functions: Built-in diagnostic capabilities allow for monitoring the status of the actuator, helping to identify faults and maintain optimal performance.
Applications
The L9939 is ideal for a wide range of automotive applications, including:
- Power window lifters
- Electric mirrors
- Headlight beam levelers
- Any other small motors that require precise control within the vehicle
Advantages
Employing the L9939 in automotive systems offers numerous advantages:
- Enhanced user comfort and convenience through smooth and efficient control of actuators.
- Increased system reliability due to robust protection features.
- Reduction in the number of external components required, thanks to its integrated functions, leading to cost and space savings.
- Improved diagnostic capabilities aid in maintenance and troubleshooting, minimizing vehicle downtime.
Overall, the L9939 door actuator driver from STMicroelectronics stands out as a high-performance, feature-rich solution designed to meet the demanding requirements of modern automotive applications.