ST25P05VP EEPROM by STMicroelectronics
The ST25P05VP is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the reputable semiconductor manufacturer, STMicroelectronics. This memory component is designed to provide non-volatile storage solutions for a wide range of applications, ensuring data retention and easy data manipulation for devices that require frequent or rapid data updates.
Key Features:
- Memory Size: The ST25P05VP offers a 5 Kbit storage capacity, which is ideal for small-scale data storage requirements such as device configuration, calibration data, or small user settings.
- Communication Interface: It utilizes the SPI (Serial Peripheral Interface) bus, a common interface that allows for high-speed data transfer between the EEPROM and the host microcontroller.
- Operating Voltage Range: This EEPROM operates within a voltage range of 4.5V to 5.5V, making it suitable for a variety of electronic systems, including those that operate on standard 5V power supplies.
- Write Cycle Endurance: The ST25P05VP boasts a high write cycle endurance, with the capability to withstand at least 1 million write cycles, ensuring long-term reliability and stability of the stored data.
- Data Retention: It offers a data retention period of over 40 years, which is a testament to its durability and the quality of the memory storage technology utilized by STMicroelectronics.
Applications:
The ST25P05VP EEPROM is versatile and can be used in various applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Automotive Systems
- Telecommunication Devices
- Medical Equipment
Package and Temperature Range:
This EEPROM comes in a compact 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into printed circuit boards. It operates over a wide temperature range, typically from -40°C to +85°C, allowing for its use in environments that experience extreme temperatures.
In summary, the ST25P05VP from STMicroelectronics is a high-quality EEPROM that offers reliable storage, endurance, and ease of use for designers and engineers looking to incorporate non-volatile memory into their electronic designs.