EN
  • EN
  • DE

STM5118ULB

Part No STM5118ULB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346512-STM5118ULB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM5118ULB CAD Model

Description

Introducing the STM5118ULB from STMicroelectronics

The STM5118ULB is a high-performance product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This advanced microcontroller unit (MCU) is part of the STM32 family, which is renowned for its robust architecture, versatile features, and exceptional reliability. The STM5118ULB is specifically engineered to offer an optimal balance between performance, power consumption, and integration, making it an ideal choice for a wide range of applications.

Key Features

  • Core: At the heart of the STM5118ULB lies a powerful ARM Cortex-M3 core, which operates at a frequency of up to 72 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing.
  • Memory: The device comes with a generous memory allocation, including ample Flash memory for program storage and a sizable amount of SRAM for efficient data handling and operations.
  • Energy Efficiency: STMicroelectronics has designed the STM5118ULB with energy efficiency in mind. It features various power-saving modes that help reduce power consumption in idle or low-activity states, thus extending the battery life of portable devices.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, and UART, the STM5118ULB ensures seamless connectivity with other peripherals and devices. It also supports USB connectivity for easy integration with computer systems.
  • Analog Features: The MCU includes multiple channels of high-resolution ADCs (Analog-to-Digital Converters), enabling it to accurately process analog signals from sensors and other input devices.
  • Timers and PWM: A suite of timers, including general-purpose and advanced-control timers, along with PWM (Pulse Width Modulation) capabilities, allows for precise control over timing-related functions, such as motor control and LED dimming.
  • Robust I/O: A comprehensive set of GPIO (General-Purpose Input/Output) pins provides the flexibility to interface with a wide array of external components.

Applications

The STM5118ULB is versatile enough to be used in numerous applications, including industrial control systems, home automation, medical devices, and consumer electronics. Its robust feature set also makes it suitable for Internet of Things (IoT) devices, where connectivity and low power consumption are paramount.

With STMicroelectronics' commitment to quality and longevity, the STM5118ULB is not just a component but a reliable foundation for your next project, ensuring your designs are powered by one of the leaders in the semiconductor industry.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess