EN
  • EN
  • DE

L9907

Part No L9907
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half-Bridge Gate Driver IC -
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Family Name L9907
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17299, L9907-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922660-L9907
Ultra Librarian 3D Model Ultra Librarian L9907 CAD Model

Description

Introducing the L9907 from STMicroelectronics

The L9907 from STMicroelectronics is a state-of-the-art automotive-grade motor driver specifically designed to meet the rigorous demands of modern vehicle applications. This advanced system-in-package (SiP) integrates a pre-driver and a power MOSFET in one compact solution, offering a highly efficient and reliable motor control for a wide range of automotive uses.

Key Features

  • High Integration: The L9907 combines a pre-driver and power stage, resulting in a reduction of external components and simplifying the design process for automotive engineers.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, the L9907 is capable of operating at high temperatures and is protected against overcurrent, overvoltage, and overtemperature conditions.
  • Flexibility: With its flexible control and diagnostic features, the L9907 can be tailored to a variety of motor types and applications, ensuring optimal performance.
  • Efficiency: The integration of advanced power MOSFET technology enables the L9907 to deliver high power density with minimal losses, making it an energy-efficient choice for automotive manufacturers.

Applications

The versatility of the L9907 makes it suitable for a broad range of automotive applications, including but not limited to:

  • Engine cooling fans
  • Fuel pumps
  • Power steering systems
  • Electric water pumps

Technical Specifications

The L9907 boasts a variety of technical highlights that underscore its advanced design:

  • Operating voltage range tailored for automotive applications
  • Integrated charge pump for low voltage operation
  • Current sense amplifier for precise feedback
  • Multiple diagnostic functions for system monitoring

By choosing the L9907, automotive designers and manufacturers can leverage STMicroelectronics' expertise in automotive electronics to deliver superior performance and reliability. Whether it's for improving fuel efficiency, reducing emissions, or enhancing the safety features of a vehicle, the L9907 is an indispensable component in the modern automotive industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3883 $50.8245
36+ $2.7802 $100.0872
56+ $2.6933 $150.8248
77+ $2.6064 $200.6928
100+ $2.5196 $251.9600
133+ $2.2589 $300.4337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess