EN
  • EN
  • DE

L9779WD-SPI-TR

Part No L9779WD-SPI-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description MULTIFUNCTION IC FOR ENGINE MANA / Engine Management PMIC 64-HiQUAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Applications Engine Management
Current - Supply 550µA
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-BQFP Exposed Pad
Supplier Device Package 64-HiQUAD
Base Product Number L9779
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852811-L9779WD-SPI-TR
Ultra Librarian 3D Model Ultra Librarian L9779WD-SPI-TR CAD Model

Description

Introducing the L9779WD-SPI-TR from STMicroelectronics

The L9779WD-SPI-TR is a state-of-the-art automotive engine management system IC, expertly crafted by STMicroelectronics, a leader in the semiconductor industry. This sophisticated integrated circuit is specifically designed to meet the rigorous demands of modern automotive applications, providing a robust and reliable solution for engine control units (ECUs).

At the heart of the L9779WD-SPI-TR lies a cutting-edge technology that ensures optimal performance and efficiency. The device incorporates a variety of features such as high-voltage inputs, low-side drivers, and a Serial Peripheral Interface (SPI) for communication. These attributes make it an ideal choice for managing various engine functions, including fuel injection, ignition control, and sensor monitoring.

One of the key benefits of the L9779WD-SPI-TR is its exceptional precision. The IC is equipped with analog-to-digital converters (ADCs) that provide accurate readings of engine parameters, ensuring the ECU can make precise adjustments to optimize engine performance. Additionally, the device's built-in diagnostic functions facilitate real-time monitoring and fault detection, which are critical for maintaining the safety and longevity of the engine.

The L9779WD-SPI-TR is not only powerful but also versatile. It is designed to interface seamlessly with a variety of microcontrollers, making it a flexible choice for different automotive designs. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, including high temperatures and electrical noise.

STMicroelectronics has a long-standing reputation for quality and reliability, and the L9779WD-SPI-TR is no exception. It is manufactured using high-grade materials and is subject to rigorous testing to ensure it meets the highest standards of performance and durability. Automotive manufacturers and suppliers can trust this IC to deliver top-notch engine management, contributing to the overall efficiency and performance of their vehicles.

In summary, the L9779WD-SPI-TR from STMicroelectronics is a superior automotive engine management system IC that offers precision, durability, and flexibility. Its advanced features and reliable performance make it an essential component for any automotive ECU, ensuring vehicles run smoothly and efficiently.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6366 $65.2732
4+ $26.7787 $107.1148
6+ $25.9419 $155.6514
8+ $25.1051 $200.8408
11+ $24.2682 $266.9502
14+ $21.7577 $304.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess