Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number L970813
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173655-L970813TR
Ultra Librarian 3D Model Ultra Librarian L970813TR CAD Model

Description

STMicroelectronics L970813TR Product Overview

The L970813TR is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the needs of modern electronics with its robust features and reliable performance. The L970813TR is a testament to STMicroelectronics' commitment to innovation and quality in the field of integrated circuits and semiconductors.

Key Features

  • High Integration: The L970813TR boasts a high level of integration, making it ideal for complex electronic systems that require multiple functionalities within a single chip.
  • Energy Efficiency: With its energy-efficient design, this product ensures minimal power consumption, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Durability: Manufactured with STMicroelectronics' rigorous quality standards, the L970813TR is built to withstand harsh operating conditions and provide a long service life.
  • Advanced Technology: The product utilizes state-of-the-art technology to deliver exceptional performance, speed, and reliability, keeping pace with the latest developments in the semiconductor industry.

Applications

The versatile nature of the L970813TR makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices
  • Internet of Things (IoT) applications

Product Specifications

The L970813TR is available in a surface-mount package that allows for efficient assembly and integration into various electronic systems. Its specifications are tailored to meet the rigorous demands of today's high-performance electronics.

Ordering Information

The L970813TR is available for order under the product number L970813TR, and it is typically supplied in tape and reel packaging, which is convenient for automated assembly processes. For pricing, availability, and detailed specifications, customers can visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Infineon Technologies
Lowest to $2.4475
ECAD model for SLB9655TT1.2
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.9613
ECAD model for ATSHA204A-SSHCZ-T
Microchip Technology
IC CODE HOPPING ENCODER 14TSSOP / Code Hopping Encoder 14-TSSOP
Need more? Email Us
ECAD model for HCS370T/ST
Freescale Semiconductor - NXP
MPC5602B - NXP 32-BIT MCU, POWER
Need more? Email Us
ECAD model for SPC50602PEFOMLL6
Analog Devices Inc.
IC AFE/PWM CONTROLLER 48LQFP / AFE/PWM Controller 48-LQFP (7x7)
Lowest to $13.5943
ECAD model for AD8452ASTZ
Infineon Technologies
IC SYSTEM BASIS CHIP DSO-36
Lowest to $36.5585
ECAD model for TLE8261EXUMA2
Texas Instruments
IC OUTPUT DRIVER 20FN / Output Driver 20-VQFN (5x5)
Lowest to $21.5455
ECAD model for XTR305IRGWT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,630 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention