EN
  • EN
  • DE

STA1052N1TR

Part No STA1052N1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description DSP/MCU INFOTAINMENT 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Core Processor ARM7
Program Memory Type ROM (384 kB)
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 131002-STA1052N1TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA1052N1TR CAD Model

Description

The STA1052N1TR is a state-of-the-art product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is a testament to the company's commitment to providing advanced solutions for the electronics industry.

The STA1052N1TR is a highly integrated chip designed to cater to the demanding needs of automotive applications. It is part of STMicroelectronics' Telemaco3P family and is optimized for telematics and connectivity units. This product is built to enable sophisticated vehicle-to-everything (V2X) communication, ensuring that vehicles can connect and share information with other vehicles, infrastructure, and the broader environment.

With its robust processing capabilities, the STA1052N1TR is capable of handling complex tasks such as real-time data processing and decision-making, which are essential for advanced driver-assistance systems (ADAS) and autonomous driving technologies. The chip features a powerful ARM Cortex-A7 processor, which provides a balance between performance and power efficiency, making it an ideal choice for battery-operated systems.

One of the key advantages of the STA1052N1TR is its high level of integration. It includes a wide range of interfaces and peripherals, such as USB, UART, SPI, and I2C, allowing for seamless connectivity with other components and systems within a vehicle. Additionally, it supports various wireless communication standards, including Wi-Fi and Bluetooth, further enhancing its connectivity capabilities.

STMicroelectronics has designed the STA1052N1TR with security in mind. It comes with advanced security features to protect against cyber threats, which is crucial for maintaining the integrity and safety of automotive systems. The chip also offers flexibility in software development, supporting a variety of operating systems and development environments, which accelerates the time-to-market for product developers.

In summary, the STA1052N1TR from STMicroelectronics is a powerful and versatile chip that is paving the way for the next generation of connected vehicles. Its combination of performance, integration, connectivity, and security makes it an excellent choice for developers looking to create innovative automotive solutions.

You May Also Be Interested in

Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Lowest to $3.2490
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
NEC
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $23.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess