EN
  • EN
  • DE

DF005S2

Part No DF005S2
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 2A 4SDIP / Bridge Rectifier Single Phase Standard 50 V Surface Mount 4-SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 3 µA @ 50 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 4-SMD, Gull Wing
Supplier Device Package 4-SDIP
Base Product Number DF005
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DF005S2TR,DF005S2CT,DF005S2DKR
Standard Package 1,500
Win Source Part Number 1325771-DF005S2
Ultra Librarian 3D Model Ultra Librarian DF005S2 CAD Model

Description

The DF005S2 is a high-performance, surface-mount bridge rectifier produced by ON Semiconductor, a leading name in the semiconductor industry. This robust electronic component is designed to offer efficient and reliable rectification of alternating current (AC) to direct current (DC), which is a critical function in a wide array of electronic devices and power supply applications.

Key Features

  • High Current Capability: The DF005S2 is capable of handling a high forward surge current, making it suitable for applications with high surge demands.
  • Low Forward Voltage Drop: This bridge rectifier offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component.
  • Surface-Mount Package: Its surface-mount design allows for a compact footprint and compatibility with modern PCB assembly processes.
  • High Reliability: Engineered with ON Semiconductor's quality materials and manufacturing processes, the DF005S2 provides reliable performance even in demanding conditions.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various markets.

Applications

The DF005S2 is versatile in its applications and is commonly found in:

  • Power supplies
  • Adapters
  • Lighting systems
  • Home appliances
  • Consumer electronics

Technical Specifications

The DF005S2 bridge rectifier has a maximum repetitive peak reverse voltage of 50V and a forward current of 1A. Its operating junction temperature ranges from -55°C to +150°C, making it suitable for a variety of thermal environments.

Conclusion

ON Semiconductor's DF005S2 bridge rectifier is an excellent choice for designers and engineers looking for a reliable and efficient component for AC to DC conversion. Its high surge capability, low power loss, and compatibility with surface-mount technology make it a valuable addition to any power management system.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5742 $60.2910
250+ $0.4712 $117.8000
380+ $0.4565 $173.4700
525+ $0.4417 $231.8925
680+ $0.4270 $290.3600
910+ $0.3828 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess