EN
  • EN
  • DE

L9679E

Part No L9679E
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Applications Automotive
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Standard Package 1,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 1068566-L9679E
Ultra Librarian 3D Model Ultra Librarian L9679E CAD Model

Description

The L9679E is a highly integrated and feature-rich automotive engine management system IC designed by STMicroelectronics, a global semiconductor leader. The L9679E is engineered to meet the stringent requirements of modern vehicle powertrain applications. It offers a comprehensive solution for controlling internal combustion engines, with a particular focus on reducing emissions and improving fuel efficiency.

Key Features

  • Multi-core Processing: Equipped with a powerful microcontroller unit (MCU) that handles complex engine control algorithms with ease.
  • Advanced Injection Control: Supports multiple injection modes to optimize combustion, including gasoline direct injection and diesel common-rail technologies.
  • Ignition Management: Provides precise ignition timing control to improve engine performance and reduce emissions.
  • Integrated Sensor Interfaces: Includes multiple interfaces for sensors such as temperature, pressure, and knock detection, ensuring accurate real-time data.
  • Communication Protocols: Features CAN, LIN, and Ethernet interfaces for robust communication with other vehicle systems.
  • Diagnostic and Safety Functions: Incorporates advanced diagnostic capabilities and safety features to comply with automotive standards.

Applications

The L9679E is ideal for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Powertrain Control Modules
  • Hybrid and Electric Vehicle Power Management
  • Advanced Driver Assistance Systems (ADAS)

Benefits

With the L9679E, STMicroelectronics provides automotive manufacturers with a flexible and powerful solution that can adapt to various engine types and configurations. The integration of multiple functions into a single chip reduces system complexity, saves space, and lowers overall costs. Furthermore, the L9679E's robust design ensures reliable operation under harsh automotive environments, making it a trusted choice for next-generation engine management systems.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4147 $50.4882
15+ $6.9044 $103.5660
23+ $6.6886 $153.8378
31+ $6.4728 $200.6568
40+ $6.2571 $250.2840
54+ $5.6098 $302.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess