EN
  • EN
  • DE

L9362

Part No L9362
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD LOW SIDE DRIVER | IC DRIVER QUAD LO SIDE POWERSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 4.5V ~ 5.5V
Current - Output (Maximum) 3A
Rds On 250mOhm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number L9362
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1194677-L9362
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9362 CAD Model

Description

The L9362 is a high-performance automotive-grade product from STMicroelectronics, designed to meet the rigorous demands of the automotive industry. This advanced device is a testament to STMicroelectronics' commitment to providing innovative solutions that enhance the safety, efficiency, and performance of automotive applications.

Key Features

  • High Integration: The L9362 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system engineers.
  • Robust Performance: Engineered to operate reliably in the challenging conditions typical of automotive environments, the L9362 can withstand extreme temperatures, vibrations, and electrical transients.
  • Automotive Compliance: This product is fully compliant with automotive industry standards, ensuring compatibility and interoperability with other components within the vehicle's electronic system.

Applications

The versatility of the L9362 makes it suitable for a wide range of applications within the automotive sector, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Sensor Interfaces
  • Powertrain Systems

Technical Specifications

The L9362 boasts impressive technical specifications that ensure optimal performance:

  • Operating Voltage Range: Designed to work with standard automotive voltages.
  • High-Speed Interfaces: Equipped with interfaces that support fast data transmission rates, essential for real-time control and monitoring.
  • Low Power Consumption: Minimizes energy usage, contributing to the overall efficiency of the automotive system.

Quality and Reliability

STMicroelectronics' L9362 is manufactured to the highest quality standards, ensuring exceptional reliability over the product's lifespan. Each device undergoes rigorous testing to guarantee performance under the most demanding conditions.

For more detailed information, technical documentation, and support resources for the L9362, please visit the STMicroelectronics official website.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess