EN
  • EN
  • DE

LT1815CS8#PBF

Part No LT1815CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ 8SO / Op Amp Single High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780733-LT1815CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1815
Introduction Date January 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1815CS8#PBF CAD Model

Description

LT1815CS8#PBF High-Speed Operational Amplifier from Linear Technology

The LT1815CS8#PBF is a versatile high-speed operational amplifier designed by Linear Technology, which is renowned for its precision and performance in a wide range of applications. This operational amplifier is an ideal choice for systems requiring fast settling times, low distortion, and high output drive capability.

Key Features:

  • High Speed: The LT1815CS8#PBF boasts a high slew rate and wide bandwidth, making it suitable for high-frequency applications.
  • Low Distortion: It offers excellent linearity with low harmonic distortion, ensuring signal integrity in audio, video, and communication systems.
  • High Output Current: This op-amp can deliver a significant amount of current to the load, which is beneficial for driving heavy loads or for applications requiring high output current capability.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Dual Supply Capability: For applications requiring a wider dynamic range, the LT1815CS8#PBF can also be configured to operate from dual supplies.
  • Low Power Consumption: Despite its high-speed performance, the operational amplifier is designed to consume minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Stable with Capacitive Loads: The design ensures stability when driving capacitive loads, which is essential for maintaining signal fidelity and system reliability.

Applications:

The LT1815CS8#PBF is suitable for a variety of applications, including:

  • Telecommunications
  • Video and Imaging Systems
  • Test Equipment
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

In summary, the LT1815CS8#PBF from Linear Technology is a high-performance operational amplifier that offers a combination of speed, precision, and versatility. Its robust feature set makes it an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems. With its ability to operate on single or dual supplies and maintain stability with capacitive loads, this op-amp is a reliable and efficient solution for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9145 $50.2975
135+ $0.7504 $101.3040
210+ $0.7270 $152.6700
285+ $0.7035 $200.4975
370+ $0.6801 $251.6370
495+ $0.6097 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess