EN
  • EN
  • DE

L9348

Part No L9348
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.8V ~ 18V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A, 5A
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSO-36
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number L9348
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611985-L9348
Ultra Librarian 3D Model Ultra Librarian L9348 CAD Model

Description

The L9348 from STMicroelectronics is a monolithic integrated quad low-side driver designed to drive inductive, capacitive, and resistive loads. This versatile component is particularly well-suited for automotive applications, where it can be used to control various actuators within the vehicle's systems. With a focus on reliability and performance, the L9348 is an excellent choice for modern automotive designs.

Key Features

  • Voltage Range: The device operates over a wide voltage range, making it adaptable to various automotive applications.
  • Current Handling: Each channel of the L9348 is capable of handling significant current, ensuring that it can drive most low-side loads with ease.
  • Protection Mechanisms: The device includes various protection features such as overtemperature shutdown, overcurrent protection, and open-load detection, which contribute to the safety and longevity of the component.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for monitoring the status of each output, which is essential for system maintenance and troubleshooting.

Applications

The L9348 is primarily used in the automotive sector. Its robust design and protective features make it ideal for managing the following:

  • Engine control units
  • Body control modules
  • Lamp drivers
  • DC motor drivers
  • Relay replacements

Technical Specifications

STMicroelectronics has engineered the L9348 to meet stringent automotive standards. Here are some of the technical specifications:

  • Output Current (per channel): Up to several amperes, providing ample drive capability for most applications.
  • Operating Temperature Range: Designed to withstand the extreme temperatures common in automotive environments.
  • Package: Available in a robust package designed for easy integration into a variety of automotive systems.

With its combination of performance, flexibility, and protection features, the L9348 is a reliable and efficient solution for driving low-side loads in automotive applications. For more detailed information, including datasheets and support documentation, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess