EN
  • EN
  • DE

L9338MD

Part No L9338MD
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD LOW SIDE DRIVER / IC MOTOR DRIVER LOWSIDE 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 32 V
Supply Voltage - Operating Not Required
Rds On (Typ) 1.7 Ohm
Input Type Non-Inverting
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 20-SO
Win Source Part Number 088133-L9338MD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L9338
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L9338MD CAD Model

Description

The L9338MD from STMicroelectronics is a monolithic integrated quad low side driver designed to manage moderate load currents with a high level of precision and robustness. This device is particularly suitable for automotive applications, as well as industrial and consumer applications where reliability and efficiency are key considerations.

Key Features

  • Voltage Range: The L9338MD operates within a voltage range of 5.5 V to 36 V, making it versatile for various power supply scenarios.
  • Output Current: Each of the four independent channels can handle a continuous output current of up to 1.5 A, with peak currents of up to 2 A for short durations.
  • Protection Mechanisms: The device includes over-temperature protection, as well as open-load and short-circuit detection, ensuring safe operation under a variety of conditions.
  • Control Interface: Inputs are compatible with standard CMOS or LSTTL outputs, allowing for easy interfacing with microcontrollers or other logic devices.
  • Diagnostic Functions: The L9338MD provides diagnostic feedback via a status pin, which can be used to monitor the health and functionality of the driver.

Applications

The versatility of the L9338MD makes it an ideal choice for a wide array of applications, including:

  • Automotive applications, such as driving lamps, fans, relays, or small motors
  • Industrial control systems, where actuation of valves or relays is required
  • Consumer electronics, for driving LEDs or other low-power devices

Package and Quality

The L9338MD is offered in a small-outline package (SO-20), which is designed to optimize the board space and allow for efficient thermal dissipation. STMicroelectronics' commitment to quality ensures that the L9338MD meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive qualified products.

With its robust design and comprehensive feature set, the STMicroelectronics L9338MD is a reliable solution for driving low-side loads in a variety of demanding applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess