Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468648-L9305EP
Manufacturer STMicroelectronics
Series *
Package Tube
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian L9305EP CAD Model

Description

The L9305EP by STMicroelectronics is a state-of-the-art Serial Peripheral Interface (SPI) PWM driver, designed to address the needs of complex digital control systems. This component stands out for its versatility and efficiency in managing PWM (Pulse Width Modulation) signals, a method widely used in controlling the speed of motors, light intensity, and other variable parameters in electronic systems. The SPI interface ensures smooth communication with microcontrollers or processors, enabling precise control over the PWM signals in real-time. The L9305EP is suitable for a wide range of applications, from automotive electronics where precise motor control is needed, to industrial machinery and robotics requiring sophisticated motion control solutions. It offers high reliability and performance, ensuring that the system operates efficiently under various conditions. This device is particularly noteworthy for its ability to simplify complex control systems and reduce overall system costs by minimizing the number of components required for PWM signal management. With its robust design and advanced features, the L9305EP is an excellent choice for designers looking to implement effective PWM control in their projects.

You May Also Be Interested in

Samsung
MCU
Need more? Email Us
ECAD model for S3C2440X40-YQ80
STMicroelectronics
MCU F051 Arm Cortex-M0 64KB WLCSP-36
Lowest to $5.8944
ECAD model for STM32F051T8Y6
Microchip Technology
MCU
Need more? Email Us
ECAD model for SAMA5D35A-CU
Samsung
MCU
Need more? Email Us
ECAD model for S3C2443X53-YL40
Microchip Technology
8bit MicroController
Lowest to $590.9091
ECAD model for ATMEGA2560V-8CUR
Qualcomm
IC RF TXRX+ MCU BLUETOOTH 28UFBGA
Lowest to $2.6412
ECAD model for CSR8510A10-ICXR-R
GigaDevice Semiconductor
GD32 Arm Cortex-M23 MicroController
Lowest to $0.4833
ECAD model for GD32E230F4V6
NXP / Nexperia
MCU Arm Cortex-M33 256KB 144KB HLQFP-100
Lowest to $16.4520
ECAD model for LPC55S66JBD100
Infineon Technologies
MCU XE167HM PG-LQFP-144
Need more? Email Us
ECAD model for SAF-XE167HM-72F80L AA

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1946 $55.1676
14+ $7.5443 $105.6202
21+ $7.3085 $153.4785
29+ $7.0728 $205.1112
37+ $6.8370 $252.9690
49+ $6.1297 $300.3553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention