EN
  • EN
  • DE

STW82103B

Part No STW82103B
Manufacturer STMicroelectronics
Catalog RF Mixers
Description IC MIXER 2.3-2.7GHZ DWN CONV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr STMicroelectronics
Package Tray
Product Status Active
RF Type General Purpose
Frequency 2.3GHz ~ 2.7GHz
Number of Mixers 1
Gain 8.5dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Current - Supply 160mA
Voltage - Supply 3V ~ 5V
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VFQFPN (7x7)
Base Product Number STW82103
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749621-STW82103B
Ultra Librarian 3D Model Ultra Librarian STW82103B CAD Model

Description

The STW82103B from STMicroelectronics is a highly integrated RF synthesizer designed to meet the stringent requirements of wireless communication systems. This advanced component is part of STMicroelectronics' commitment to providing state-of-the-art solutions for RF signal generation across various applications, including base stations, satellite communications, and test equipment.

Key Features

  • Wide Frequency Range: The STW82103B offers a broad frequency coverage, making it suitable for multi-band and multi-standard wireless services.
  • Low Phase Noise: With its exceptional phase noise performance, the synthesizer ensures high-quality signal generation, which is critical for both uplink and downlink communication channels.
  • Integrated VCOs: The device includes integrated Voltage-Controlled Oscillators (VCOs), reducing the need for external components and simplifying the design process for system engineers.
  • Programmable Output Power: The output power of the STW82103B is programmable, allowing for optimal signal strength and power management across various use cases.

Applications

The STW82103B is versatile and can be used in a wide range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point microwave links
  • Satellite communications
  • Instrumentation and test equipment

Technical Specifications

The STW82103B RF synthesizer is designed to operate over a temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. It also features a low-power consumption profile, which is critical for portable and battery-operated devices.

Design and Integration

STMicroelectronics provides comprehensive technical documentation, application notes, and design resources to facilitate the integration of the STW82103B into your projects. The device's small form factor and compatibility with standard manufacturing processes make it an excellent choice for compact and sophisticated RF designs.

By choosing the STW82103B RF synthesizer, designers and engineers can leverage STMicroelectronics' expertise in RF technology to create high-performance, reliable, and cost-effective wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,377 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess