EN
  • EN
  • DE

L9302-AD

Part No L9302-AD
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description Low-Power, Ultra Fast Gate Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73617-L9302-AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9302-AD CAD Model

Description

The L9302-AD is a low-power, ultra-fast gate driver integrated circuit (IC) designed specifically for the control of low-side MOSFETs in automotive powertrain applications. It is a highly integrated device that features inputs and outputs optimized for driving low-side MOSFETs, high-speed switching up to 3.5 MHz with minimal EMI, a hybrid gate driver suitable for low and higher side applications, integrated overvoltage protection and temperature monitoring, and low power consumption.

The L9302-AD is compliant with ISO7637-3 and ISO11898-3, making it suitable for a wide range of automotive powertrain applications, including:

  • DC/DC converters
  • H-bridges
  • On-board chargers
  • Motor drives
  • Battery management systems

The L9302-AD is available in a 64-pin HQFP package and is qualified to AEC-Q100 Grade 1 for use in automotive applications.

Key Features and Benefits of the L9302-AD

  • Low power consumption: 100 µA typical quiescent current
  • Ultra-fast switching speed: up to 3.5 MHz
  • Hybrid gate driver suitable for low and higher side applications
  • Integrated overvoltage protection and temperature monitoring
  • Compliant with ISO7637-3 and ISO11898-3
  • Qualified to AEC-Q100 Grade 1 for automotive applications

Typical Applications of the L9302-AD

  • Automotive powertrain applications:
    • DC/DC converters
    • H-bridges
    • On-board chargers
    • Motor drives
    • Battery management systems

Detailed Description of the L9302-AD

The L9302-AD is a highly integrated gate driver IC that is optimized for the control of low-side MOSFETs in automotive powertrain applications. It features a number of key features that make it ideal for this demanding application, including:

  • Low power consumption: The L9302-AD has a typical quiescent current of only 100 µA, making it one of the most power-efficient gate driver ICs on the market. This is important for automotive applications, where power consumption is a critical concern.
  • Ultra-fast switching speed: The L9302-AD is capable of switching MOSFETs at speeds of up to 3.5 MHz. This high switching speed allows for efficient operation of high-frequency power converters and motor drives.
  • Hybrid gate driver: The L9302-AD features a hybrid gate driver that is suitable for both low and higher side MOSFETs. This makes it a versatile device that can be used in a wide range of applications.
  • Integrated protection features: The L9302-AD integrates a number of protection features, including overvoltage protection and temperature monitoring. These features help to protect the device from damage in the event of fault conditions.
  • Automotive qualification: The L9302-AD is qualified to AEC-Q100 Grade 1 for use in automotive applications. This means that the device has been tested and proven to meet the stringent requirements of the automotive industry.

Conclusion

The L9302-AD is a highly integrated gate driver IC that is optimized for the control of low-side MOSFETs in automotive powertrain applications. It features low power consumption, ultra-fast switching speed, a hybrid gate driver, integrated protection features, and automotive qualification. This makes the L9302-AD an ideal choice for a wide range of automotive powertrain applications.

You May Also Be Interested in

OKI/Metcal
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0277
Lite-On Inc.
Lowest to $1.1331
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $5.4170
Texas Instruments
Lowest to $12.4503
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess