EN
  • EN
  • DE

L9222D013TR

Part No L9222D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRANSISTOR SWITCH QUAD 20SOIC / Power Switch 4-OUT 0.9A 20-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 4.75 V ~ 5.25 V
Input Type Inverting
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 778215-L9222D013TR
Popularity Medium
Supply and Demand Status Balance
Family Name L9222
Introduction Date August 14, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L9222D013TR CAD Model

Description

STMicroelectronics L9222D013TR Product Overview

The L9222D013TR is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to the demanding requirements of modern automotive applications. This sophisticated device is part of ST's extensive range of automotive ICs, which are renowned for their reliability, efficiency, and integration capabilities.

Key Features

  • High Integration: The L9222D013TR incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design of automotive systems.
  • Robust Performance: Engineered to withstand the harsh conditions of the automotive environment, the device operates reliably over a wide temperature range and is resistant to the electrical disturbances commonly found in vehicles.
  • Power Efficiency: With an emphasis on low power consumption, this IC helps in reducing the overall energy requirements of the automotive system, contributing to better fuel economy and reduced emissions.
  • Advanced Diagnostics: The L9222D013TR includes built-in diagnostic features that enable real-time monitoring and fault detection, enhancing the safety and reliability of automotive systems.

Applications

The versatile nature of the L9222D013TR makes it suitable for a wide array of automotive applications, including:

  • Engine control units
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Product Specifications

The L9222D013TR is available in a robust package that is designed to be soldered directly onto a printed circuit board, facilitating efficient heat dissipation and secure mounting. The device's compact footprint allows for space-saving designs, which is particularly beneficial in the space-constrained environment of modern vehicles.

STMicroelectronics provides comprehensive technical support for the L9222D013TR, including datasheets, application notes, and design resources, ensuring that engineers can fully leverage the capabilities of this IC in their automotive designs.

In summary, the L9222D013TR from STMicroelectronics is a highly integrated, efficient, and reliable solution for automotive electronics, backed by the quality and support that customers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess