EN
  • EN
  • DE

L9177ATR

Part No L9177ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMARTPOWER 64TQFP / Motor Driver Automotive 64-Pin TQFP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Applications Automotive
Operating Temperature Range -40°C ~ 150°C
Win Source Part Number 778214-L9177ATR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name L9177A
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian L9177ATR CAD Model

Description

The L9177ATR from STMicroelectronics is a cutting-edge automotive processor designed to cater to the demanding requirements of modern vehicle powertrain systems. This powerful and versatile integrated circuit is part of ST's extensive portfolio of automotive-grade products, ensuring reliability and performance in a wide range of vehicular applications.

Key Features

  • High Integration: The L9177ATR combines multiple functions into a single chip, reducing the complexity of automotive powertrain control systems and saving space on the PCB.
  • Robust Power Supply: With an integrated power supply system, it can manage various input voltages, making it suitable for the fluctuating electrical environments found in vehicles.
  • Advanced I/O Capabilities: It offers a range of input/output options, including configurable ports for sensors and actuators, facilitating flexible and adaptive designs.
  • Communication Protocols: The processor supports industry-standard communication protocols, ensuring seamless integration with other components and systems within the vehicle.

Applications

The L9177ATR is primarily used in automotive powertrain systems but has the versatility to be used in other vehicle-related control systems. Its robust design makes it particularly well-suited for:

  • Engine Control Units (ECU)
  • Transmission Control Modules
  • Electrified Powertrain Systems
  • Fuel Injection Systems
  • Exhaust Emission Control

Reliability and Quality

STMicroelectronics is known for its commitment to quality and the L9177ATR is no exception. It is built to meet the stringent standards required for automotive components, ensuring high reliability under a range of environmental conditions. The device is also designed with fail-safe and diagnostic features that help maintain system integrity and safety.

Environmental Considerations

The L9177ATR is designed with environmental sustainability in mind. It complies with the latest RoHS directives, which restrict the use of certain hazardous substances in electronic equipment, and it is capable of operating in a wide range of temperatures, making it suitable for use in various climates without compromising performance.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4271 $61.7084
8+ $12.6582 $101.2656
13+ $12.2626 $159.4138
17+ $11.8670 $201.7390
22+ $11.4715 $252.3730
30+ $10.2848 $308.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess