STMicroelectronics L78M05CS13TR Voltage Regulator
The L78M05CS13TR from STMicroelectronics is a robust, fixed-voltage integrated circuit regulator designed to offer thermal overload protection and short circuit current limiting. This product is part of the L78xx series, which provides a range of positive voltage regulators that are highly reliable and widely used in a variety of electronic applications.
The L78M05CS13TR specifically provides a fixed output voltage of 5V, which is a common requirement for many digital circuits and microcontroller-based systems. With an output current capability of up to 500mA, this regulator is suitable for moderate-load applications. The device operates within an input voltage range of 10V to 35V, making it versatile for different power supply conditions.
One of the key features of the L78M05CS13TR is its thermal overload protection, which ensures that the device remains safe even under conditions that could potentially cause overheating. Moreover, the built-in short circuit protection feature adds an extra layer of security, protecting both the regulator and the connected components from potential damage due to unexpected current spikes.
This voltage regulator comes in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and is designed to handle higher power levels compared to smaller SMD packages. The L78M05CS13TR is also characterized by its low dropout voltage, which ensures efficient operation by minimizing the difference between the input and output voltages.
Applications for the L78M05CS13TR are vast and include consumer electronics, computer systems, instrumentation, and other electronic projects that require a stable 5V supply. Its reliability and efficiency make it an excellent choice for both prototyping and mass production environments.
Overall, the L78M05CS13TR voltage regulator from STMicroelectronics is a testament to the company's commitment to providing high-quality power management solutions that meet the stringent requirements of the electronics industry. Its performance, combined with protection features, ensures that it continues to be a go-to component for designers and engineers looking for a dependable power regulation solution.