EN
  • EN
  • DE

ST33G1M0SM

Part No ST33G1M0SM
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 32bit ARM SC300 secure core with MIFARE™ , SWP for Secure Element and SIM-SWP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962516-ST33G1M0SM
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33G1M0SM CAD Model

Description

ST33G1M0SM Secure Microcontroller by STMicroelectronics

The ST33G1M0SM is a cutting-edge secure microcontroller produced by STMicroelectronics, designed to offer an optimal combination of security and performance for a variety of applications. This product is a part of the ST33 family, known for its robust security features, making it an ideal choice for applications such as mobile communications, banking, e-government, identity, and secure access control.

At the heart of the ST33G1M0SM is an ARM® SecurCore® SC300™ processor, which operates at a clock frequency of up to 25 MHz. This processor core is specifically designed for high-security applications, providing a secure environment for the execution of sensitive code. The microcontroller is built using a 90 nm EEPROM process technology, ensuring high performance and reliability.

The ST33G1M0SM boasts a large 1.2Mbyte high-density EEPROM, providing ample storage for personal data, cryptographic keys, and software applications. This generous memory capacity allows for flexible software development and deployment, making it suitable for complex secure applications. In addition, it includes 128 Kbytes of user RAM, which provides sufficient workspace for secure applications to operate efficiently.

Security is a paramount concern in the design of the ST33G1M0SM. It features a dedicated hardware cryptographic coprocessor that supports a wide range of cryptographic algorithms, including DES, TDES, AES, and RSA. This coprocessor accelerates cryptographic operations, ensuring secure data processing with minimal impact on overall performance. Furthermore, the microcontroller incorporates multiple hardware security features such as environmental monitoring, a unique serial number for each device, and memory protection mechanisms to prevent unauthorized access or tampering.

Connectivity options for the ST33G1M0SM include ISO/IEC 7816, SWP (Single Wire Protocol), and I2C interfaces, providing versatility in communication with other devices or systems. The product also supports the GlobalPlatform Card Specification, which facilitates the deployment of secure, interoperable, and flexible applications across different devices and platforms.

STMicroelectronics has a long-standing reputation for providing secure and reliable microcontrollers, and the ST33G1M0SM is no exception. It is an excellent choice for developers and manufacturers who require a secure, high-performance microcontroller for their next-generation secure applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess