EN
  • EN
  • DE

L6599N

Part No L6599N
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVERTR CTRLR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 105°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 070597-L6599N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6599N CAD Model

Description

The L6599N from STMicroelectronics is a state-of-the-art resonant controller IC specifically designed for high-efficiency, high-density power supply systems. Utilizing the advanced proprietary technology of STMicroelectronics, the L6599N is engineered to power resonant converters in a Zero-Voltage Switching (ZVS) or Zero-Current Switching (ZCS) mode, which significantly reduces the switching losses and enhances overall system efficiency.

Key Features

  • High-Voltage Capability: The L6599N operates with a startup voltage of up to 600V, making it suitable for a wide range of applications that require high input voltages.
  • Integrated Functions: It includes an oscillator, a high-voltage startup source, error amplifier, and various protection features, all integrated into a single chip for ease of design and reliability.
  • Adjustable Dead-Time: This feature allows for optimal management of the resonant tank, ensuring that the system can adapt to various load conditions while maintaining high efficiency.
  • Frequency Modulation: The L6599N supports frequency modulation for reduced Electromagnetic Interference (EMI), which is crucial for applications that demand low noise operations.

Applications

The versatility of the L6599N makes it an ideal choice for a variety of high-voltage applications, including:

  • Flat-panel television power supplies
  • Desktop and server power supplies
  • Adapters and chargers for laptops
  • Lighting systems with high-intensity discharge lamps

Protection Features

Ensuring safety and reliability, the L6599N incorporates multiple protection features:

  • Under-Voltage Lockout (UVLO): Prevents operation at insufficient supply voltages.
  • Over-Current Protection (OCP): Protects the IC and the power supply from over-current conditions.
  • Thermal Shutdown: Provides thermal protection by shutting down the IC at excessive temperatures.

In conclusion, the L6599N resonant controller from STMicroelectronics is a highly integrated and efficient solution for advanced power supply designs. Its robust feature set and protection mechanisms make it a reliable and flexible choice for designers looking to optimize their power systems for performance and safety.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess