EN
  • EN
  • DE

L6599DTR-2LF

Part No L6599DTR-2LF
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer STMicroelectronics
Win Source Part Number 292380-L6599DTR-2LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6599DTR-2LF CAD Model

Description

Introducing the L6599DTR-2LF High-Voltage Resonant Controller

The L6599DTR-2LF is a sophisticated resonant controller IC designed by STMicroelectronics, a leader in the semiconductor industry. This product is specifically engineered to facilitate the design of energy-efficient resonant converters, a core component in modern power supply units. With its advanced features and robust design, the L6599DTR-2LF is an ideal choice for applications requiring reliable and efficient power conversion.

Key Features

  • High-Voltage Capability: The L6599DTR-2LF is capable of handling high voltages, making it suitable for a variety of power applications, including those that require a direct connection to the rectified mains.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the circuit design and reduces external component count, thereby enhancing reliability and reducing overall cost.
  • Frequency Modulation for EMI Reduction: To minimize electromagnetic interference (EMI), the device features frequency modulation. This ensures that the power supply meets stringent EMI standards without the need for extensive filtering.
  • Adjustable Dead-Time: This feature allows for optimal management of the resonant transition, which is critical for maximizing efficiency and performance of the power supply.
  • Two-Level OCP (Over-Current Protection): The L6599DTR-2LF is equipped with a two-level over-current protection system that safeguards the device and the power supply from damage due to excessive currents.
  • Soft-Start and Shutdown Control: The soft-start and shutdown features prevent abrupt changes in power, thereby protecting the components and extending the life of the power supply.

Applications

The L6599DTR-2LF is versatile and can be used in a variety of applications, including:

  • Flat-panel televisions and monitors
  • High-efficiency AC-DC adapters
  • Power supplies for servers and telecommunications
  • LED lighting drivers

STMicroelectronics' commitment to quality and innovation is evident in the L6599DTR-2LF resonant controller. By choosing this product, designers can expect to create power supplies that not only meet but exceed the performance and efficiency demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6103 $60.0369
54+ $2.1425 $115.6950
84+ $2.0755 $174.3420
116+ $2.0085 $232.9860
149+ $1.9416 $289.2984
200+ $1.7406 $348.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess