EN
  • EN
  • DE

L6599ATD

Part No L6599ATD
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVRTR CTRLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 037654-L6599ATD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6599ATD CAD Model

Description

The L6599ATD from STMicroelectronics is a state-of-the-art resonant controller IC specifically designed for high-efficiency, high-density power supply systems. This advanced controller is an ideal choice for applications that require reliable and efficient energy conversion, such as flat-panel televisions, server power supplies, and telecommunication systems.

Equipped with a 500kHz oscillator that can be adjusted externally, the L6599ATD offers flexibility in designing the power stage to optimize the performance of your system. The device features a patented high-voltage rail-to-rail MOSFET driver that ensures robust operation even under demanding conditions. Its built-in soft-start capability prevents inrush current during startup, enhancing the overall reliability of the power supply.

The L6599ATD incorporates innovative features such as frequency modulation for reduced electromagnetic interference (EMI), an error amplifier for loop regulation, and an overcurrent protection circuit that guards the system against short-circuit conditions. Additionally, the IC includes an automatic burst-mode operation, which significantly improves efficiency at light loads by reducing switching losses.

A standout feature of the L6599ATD is its ability to manage zero-voltage switching (ZVS) across a wide range of load conditions, minimizing switching losses and allowing for the use of smaller and less expensive components. This capability, combined with its high level of integration, simplifies circuit design and helps reduce the overall bill of materials.

Manufactured in a compact SO-16N package, the L6599ATD is designed for easy implementation in a variety of circuit layouts. With its robust protection features and high-performance characteristics, the STMicroelectronics L6599ATD resonant controller is a top-tier component for designers seeking to create efficient and reliable power solutions.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Intersil
Lowest to $2.8378
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess